TE Connectivity Standard Circular Connectors T4011008041-000

Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Plastic Shell Plating Material : Unplated Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Circular Connector Shell Size : 12 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plastic Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Plastic Shell Plating Material : Unplated Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Circular Connector Shell Size : 12 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plastic Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T4011008041-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T4011008041-000
Standard Circular Connectors T4011008041-000
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Plastic Shell Plating Material : Unplated Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Circular Connector Shell Size : 12 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plastic Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide 66 GF25
  • Environmental Protection : IP67
  • Environmental Protection Type : Elastomer Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Primary Product Color : Black
  • Shell Base Material : Plastic
  • Shell Plating Material : Unplated

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : With
  • Number of Positions : 4
  • Number of Signal Positions : 4

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 3
  • Reverse Gender : Yes

Dimensions


  • Wire Size (MMSQ) : .25 - .14
  • Wire Size (AWG) : 24 - 26

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Housing Features


  • Circular Connector Shell Size : 12

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Threaded Coupling
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 100
  • Shielded : No

Other


  • Field Serviceable : Yes

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : All Plastic
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Sealable : Yes
  • Shell Type : Plastic

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
 - T4011008041-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Sibas Sensor Connecto

Sibas Sensor Connecto

Buy Now
Industrial Circular Connectors - 1345717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1345717
Industrial Circular Connectors 1345717
TE Connectivity T4011008041-000

TE Connectivity T4011008041-000

Supplier's Site
Circular Connector Assemblies - A124955-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A124955-ND
Circular Connector Assemblies A124955-ND
4 Position Circular Connector Plug, Male Pins Screw

4 Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Te Connectivity - 06AH3989 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Te Connectivity
06AH3989
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Te Connectivity 06AH3989
SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Te Connectivity - 13AC0865 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Te Connectivity
13AC0865
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Te Connectivity 13AC0865
SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site
M8,screw, Male,s,unshield,4P,gold Amp - Te Connectivity - 42AJ1605 - Newark, An Avnet Company
Chicago, IL, United States
M8,screw, Male,s,unshield,4P,gold Amp - Te Connectivity
42AJ1605
M8,screw, Male,s,unshield,4P,gold Amp - Te Connectivity 42AJ1605
M8,SCREW, MALE,S,UNSHIELD,4P,G OLD

M8,SCREW, MALE,S,UNSHIELD,4P,GOLD

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T4011008041-000 T4011008041-000 1345717 A124955-ND 06AH3989 42AJ1605
Product Name Standard Circular Connectors Industrial Circular Connectors Circular Connector Assemblies Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Te Connectivity M8,screw, Male,s,unshield,4P,gold Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Straight Cable Mount
Voltage Rating 30 volts 30 volts 30 volts
Current Rating 3.0 amps 3.0 amps
Contact Size (AWG) 24 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1084859-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
3 suppliers
Standard Circular Connectors - 1-1589064-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Coax Connectors - 1-1337416-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
7 suppliers