ITT Cannon
Multi Purpose
T3P20FF1LZ
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
1003-T3P20FF1LZ-ND |
82H7966 |
|
Product Name
|
Multi Purpose |
Trident Itt Cannon |
|
Contact Size (AWG)
|
20 AWG
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
2 suppliers