TE Connectivity Standard Circular Connectors T4110512031-000

Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : D Number of Positions : 3 Number of Power Positions : 0 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .75 - .25 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : D Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : Yes Other Field Serviceable : Yes Position Locations Omitted : 0 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : D Number of Positions : 3 Number of Power Positions : 0 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .75 - .25 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : D Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : Yes Other Field Serviceable : Yes Position Locations Omitted : 0 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T4110512031-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T4110512031-000
Standard Circular Connectors T4110512031-000
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : D Number of Positions : 3 Number of Power Positions : 0 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .75 - .25 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : D Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : Yes Other Field Serviceable : Yes Position Locations Omitted : 0 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide 66 GF25
  • Environmental Protection : IP67
  • Environmental Protection Type : Elastomer Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Primary Product Color : Black
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : With
  • Keying & Polarized Position Locations : D
  • Number of Positions : 3
  • Number of Power Positions : 0
  • Number of Signal Positions : 3

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 4
  • Reverse Gender : Yes

Dimensions


  • Wire Size (MMSQ) : .75 - .25
  • Wire Size (AWG) : 18 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Circular Connector Shell Size : 20

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Threaded Coupling
  • Polarization Code : D

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 100
  • Shielded : Yes

Other


  • Field Serviceable : Yes
  • Position Locations Omitted : 0

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Connector Assemblies - A134480-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A134480-ND
Circular Connector Assemblies A134480-ND
3 Position Circular Connector Plug, Female Sockets Screw

3 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs - T4110512031-000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
T4110512031-000
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs T4110512031-000
M12 F, 3P GOLD D_CODE S SHIEL DED PG9

M12 F, 3P GOLD D_CODE S SHIEL DED PG9

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
M12 F, 3P Gold D_Code S Shielded Pg9 Amp - Te Connectivity - 42AJ1639 - Newark, An Avnet Company
Chicago, IL, United States
M12 F, 3P Gold D_Code S Shielded Pg9 Amp - Te Connectivity
42AJ1639
M12 F, 3P Gold D_Code S Shielded Pg9 Amp - Te Connectivity 42AJ1639
M12 F, 3P GOLD D_CODE S SHIELDED PG9

M12 F, 3P GOLD D_CODE S SHIELDED PG9

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T4110512031-000 A134480-ND T4110512031-000 T4110512031-000 42AJ1639
Product Name Standard Circular Connectors Circular Connector Assemblies Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs M12 F, 3P Gold D_Code S Shielded Pg9 Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1586862-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 600 volts
View Details
3 suppliers
Coax Connectors - 1-1337406-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder & Clamp
View Details
7 suppliers
Standard Circular Connectors - 1-1589058-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details