Amphenol Sine Systems Circular Connector Assemblies MP-6216-61P-C

Description
61 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
61 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-MP-6216-61P-C-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-MP-6216-61P-C-ND
Circular Connector Assemblies 889-MP-6216-61P-C-ND
61 Position Circular Connector Plug, Male Pins Solder Cup

61 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 61Pos, Cable; Product Range Amphenol Sine/tuchel - 77AC3196 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 61Pos, Cable; Product Range Amphenol Sine/tuchel
77AC3196
Circular Conn, Plug, 61Pos, Cable; Product Range Amphenol Sine/tuchel 77AC3196
CIRCULAR CONN, PLUG, 61POS, CABLE; Product Range:Multipin MP-62 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 61POS, CABLE; Product Range:Multipin MP-62 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-MP-6216-61P-C-ND 77AC3196
Product Name Circular Connector Assemblies Circular Conn, Plug, 61Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details