Amphenol Sine Systems Circular Connector Assemblies MP-6256-39P-C

Description
39 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
39 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-1861-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1861-ND
Circular Connector Assemblies 889-1861-ND
39 Position Circular Connector Plug, Male Pins Solder Cup

39 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular, Plug, 39Pos, Panel; Product Range Amphenol Sine/tuchel - 23AC1156 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 39Pos, Panel; Product Range Amphenol Sine/tuchel
23AC1156
Industrial Circular, Plug, 39Pos, Panel; Product Range Amphenol Sine/tuchel 23AC1156
INDUSTRIAL CIRCULAR, PLUG, 39POS, PANEL; Product Range:MP-62 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:39Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 39POS, PANEL; Product Range:MP-62 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:39Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-1861-ND 23AC1156
Product Name Circular Connector Assemblies Industrial Circular, Plug, 39Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products