Amphenol Corporation Circular Connector Assemblies MP-6516-61P-C

Description
61 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
61 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-1866-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1866-ND
Circular Connector Assemblies 889-1866-ND
61 Position Circular Connector Plug, Male Pins Solder Cup

61 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular, Plug, 61Pos, Cable; Product Range Amphenol - 23AC1161 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 61Pos, Cable; Product Range Amphenol
23AC1161
Industrial Circular, Plug, 61Pos, Cable; Product Range Amphenol 23AC1161
INDUSTRIAL CIRCULAR, PLUG, 61POS, CABLE; Product Range:MP-65 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:61Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 61POS, CABLE; Product Range:MP-65 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:61Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-1866-ND 23AC1161
Product Name Circular Connector Assemblies Industrial Circular, Plug, 61Pos, Cable; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
OEM ODM OBDII connectors with right angel pins - QLC16050 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details