Amphenol Corporation Circular Connector Assemblies MP-4106-37S-C

Description
37 Position Circular Connector Plug, Female Sockets Crimp, Solder
Request a Quote Datasheet
Description
37 Position Circular Connector Plug, Female Sockets Crimp, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-1856-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1856-ND
Circular Connector Assemblies 889-1856-ND
37 Position Circular Connector Plug, Female Sockets Crimp, Solder

37 Position Circular Connector Plug, Female Sockets Crimp, Solder

Buy Now Datasheet
Industrial Circular, Plug, 37Pos, Cable; Product Range Amphenol - 23AC1151 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 37Pos, Cable; Product Range Amphenol
23AC1151
Industrial Circular, Plug, 37Pos, Cable; Product Range Amphenol 23AC1151
INDUSTRIAL CIRCULAR, PLUG, 37POS, CABLE; Product Range:MP-41 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 37POS, CABLE; Product Range:MP-41 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-1856-ND 23AC1151
Product Name Circular Connector Assemblies Industrial Circular, Plug, 37Pos, Cable; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 190803 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Housings - 17-1-207486-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Coaxial Adapters - NA97 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details