Amphenol Sine Systems Circular Connector Assemblies MP-4101-25P

Description
25 Position Circular Connector Receptacle, Male Pins Crimp, Solder
Request a Quote Datasheet
Description
25 Position Circular Connector Receptacle, Male Pins Crimp, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-MP-4101-25P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-MP-4101-25P-ND
Circular Connector Assemblies 889-MP-4101-25P-ND
25 Position Circular Connector Receptacle, Male Pins Crimp, Solder

25 Position Circular Connector Receptacle, Male Pins Crimp, Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Cable Receptacle 25 Pin Pg 16 Rohs Compliant Amphenol Sine/tuchel - 02AH2028 - Newark, An Avnet Company
Chicago, IL, United States
Cable Receptacle 25 Pin Pg 16 Rohs Compliant Amphenol Sine/tuchel
02AH2028
Cable Receptacle 25 Pin Pg 16 Rohs Compliant Amphenol Sine/tuchel 02AH2028
CABLE RECEPTACLE 25 PIN PG 16 ROHS COMPLIANT: YES

CABLE RECEPTACLE 25 PIN PG 16 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-MP-4101-25P-ND MP-4101-25P 02AH2028
Product Name Circular Connector Assemblies Cable Receptacle 25 Pin Pg 16 Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Wire to Board - 30.605-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2431-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers