Amphenol Sine Systems Circular Connector Assemblies MP-6511-61S-C

Description
61 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
61 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-1864-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1864-ND
Circular Connector Assemblies 889-1864-ND
61 Position Circular Connector Receptacle, Female Sockets Solder Cup

61 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular, Rcpt, 61Pos, Cable; Product Range Amphenol - 23AC1159 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 61Pos, Cable; Product Range Amphenol
23AC1159
Industrial Circular, Rcpt, 61Pos, Cable; Product Range Amphenol 23AC1159
INDUSTRIAL CIRCULAR, RCPT, 61POS, CABLE; Product Range:MP-65 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 61POS, CABLE; Product Range:MP-65 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-1864-ND 23AC1159
Product Name Circular Connector Assemblies Industrial Circular, Rcpt, 61Pos, Cable; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details