Amphenol Corporation Circular Connector Assemblies MP-4102-37P-C

Description
37 Position Circular Connector Receptacle, Male Pins Crimp, Solder
Request a Quote Datasheet
Description
37 Position Circular Connector Receptacle, Male Pins Crimp, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-1854-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1854-ND
Circular Connector Assemblies 889-1854-ND
37 Position Circular Connector Receptacle, Male Pins Crimp, Solder

37 Position Circular Connector Receptacle, Male Pins Crimp, Solder

Buy Now Datasheet
 - Amphenol Tuchel MP-4102-37P-C - PEI-Genesis
Philadelphia, PA, United States
AUD PNL RECP W/DUST CAP 37P

AUD PNL RECP W/DUST CAP 37P

Buy Now
Industrial Circular, Rcpt, 37Pos, Panel; Product Range Amphenol - 23AC1149 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 37Pos, Panel; Product Range Amphenol
23AC1149
Industrial Circular, Rcpt, 37Pos, Panel; Product Range Amphenol 23AC1149
INDUSTRIAL CIRCULAR, RCPT, 37POS, PANEL; Product Range:MP-41 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 37POS, PANEL; Product Range:MP-41 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1854-ND Amphenol Tuchel MP-4102-37P-C 23AC1149
Product Name Circular Connector Assemblies Industrial Circular, Rcpt, 37Pos, Panel; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade® - 10011570-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
3 suppliers
Terminal Blocks - 39.1416 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details