AUD CABL RECP W/DUSTCAP 37P
Win Source Part Number: 1111390-MP-4101-37P-
Category: Connectors, Interconnects>Circul
Series: MP-41
Number of Positions: 37
Features: Backshell, Dust Cap, PG Adapter, Strain Relief
Connector Type: Receptacle, Male Pins
Termination: Crimp, Solder
Fastening Type: Bayonet Lock
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Orientation: Keyed
Standard Package: 25
Contact Finish - Mating: Gold
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4020
Mfr: Amphenol Audio
Other Names: 889-1852
Base Product Number: MP4101
Primary Material: Metal
Conn Circular PIN 37 POS Crimp ST Cable Mount 37 Terminal 1 Port Product overview: MP-4101-37P-C from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MP-4101-37P-C can be used for catalog matching and distributor lookup.
37 Position Circular Connector Receptacle, Male Pins Crimp, Solder
INDUSTRIAL CIRCULAR, RCPT, 37POS, CABLE; Product Range:MP-41 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts;
| PEI-Genesis | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol Tuchel MP-4101-37P-C | 1111390-MP-4101-37P-C | 436-MP-4101-37P-C | 889-1852-ND | 23AC1147 |
| Product Name | Connectors, Interconnects - Circular Connectors | Electronic Connector | Circular Connector Assemblies | Industrial Circular, Rcpt, 37Pos, Cable; Product Range Amphenol | |
| Gender | Female / Jack | ||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Termination | Crimp, Solder |