Amphenol Corporation Circular Connector Assemblies MP-4102-150P-C

Description
AUD PNL RECP W/DUSTCAP 150P
Request a Quote Datasheet
Description
AUD PNL RECP W/DUSTCAP 150P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Tuchel MP-4102-150P-C - PEI-Genesis
Philadelphia, PA, United States
AUD PNL RECP W/DUSTCAP 150P

AUD PNL RECP W/DUSTCAP 150P

Buy Now
Circular Connector Assemblies - 889-1853-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1853-ND
Circular Connector Assemblies 889-1853-ND
150 Position Circular Connector Receptacle, Male Pins Crimp

150 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Industrial Circular, Rcpt, 150Pos, Panel; Product Range Amphenol - 23AC1148 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 150Pos, Panel; Product Range Amphenol
23AC1148
Industrial Circular, Rcpt, 150Pos, Panel; Product Range Amphenol 23AC1148
INDUSTRIAL CIRCULAR, RCPT, 150POS, PANEL; Product Range:MP-41 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:150Contacts ; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 150POS, PANEL; Product Range:MP-41 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:150Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Tuchel MP-4102-150P-C 889-1853-ND 23AC1148
Product Name Circular Connector Assemblies Industrial Circular, Rcpt, 150Pos, Panel; Product Range Amphenol
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm HN Connector, HN Straight Plug - 190304 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details