"Connector Header Through Hole 14 position 0.039"" (1.00mm)"
CONNECTOR, PIN HEADER, 1.00MM
PIN HEADER 14P 1.00MM PITCH PLUG
| DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-MPH2-14-UA-ND | 1001-MPH2-14-UA | MPH2-14-UA |
| Product Name | Headers, Male Pins | Rectangular Connectors | |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |