Panduit Corp. Lugs LCAS8-10H-L

Description
Terminal Connector Rectangular Rectangular Tongue 8 AWG 10 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Rectangular Tongue 8 AWG 10 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 298-21938-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 8 AWG 10 Stud

Terminal Connector Rectangular Rectangular Tongue 8 AWG 10 Stud

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 298-21938-ND
Product Name Lugs
Mounting Free Hanging (In-Line), 45° Angle
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Chameleon - 027-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details