Panduit Corp. Lugs LCA3/0-12-X

Description
Terminal Connector Rectangular Lug, Grounding 3/0 AWG 1/2 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Lug, Grounding 3/0 AWG 1/2 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 298-11639-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Lug, Grounding 3/0 AWG 1/2 Stud

Terminal Connector Rectangular Lug, Grounding 3/0 AWG 1/2 Stud

Buy Now Datasheet
Connectors, Interconnects - Terminals - Rectangular Connectors - 1009260-LCA3/0-12-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
1009260-LCA3/0-12-X
Connectors, Interconnects - Terminals - Rectangular Connectors 1009260-LCA3/0-12-X
Win Source Part Number: 1009260-LCA3/0-12-X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Orange Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 3/0 AWG Contact Material: Copper Standard Package: 10 Terminal Type: Lug, Grounding Width - Outer Edges: 0.960" (24.38mm) Length - Overall: 2.580" (65.53mm) Insulation: Non-Insulated Tab Thickness: 0.130" (3.30mm) Stud/Tab Size: 1/2 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.510" (12.95mm) Diameter - Barrel OD: 0.640" (16.26mm) Diameter - Ring ID: 0.530" (13.46mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-11639,LCA3/0-12- X-ND Base Product Number: LCA3

Win Source Part Number: 1009260-LCA3/0-12-X
Category: Connectors, Interconnects>Terminals - Rectangular Connectors
Series: Pan-Lug®
Color: Orange
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Package: Bulk
Wire Gauge: 3/0 AWG
Contact Material: Copper
Standard Package: 10
Terminal Type: Lug, Grounding
Width - Outer Edges: 0.960" (24.38mm)
Length - Overall: 2.580" (65.53mm)
Insulation: Non-Insulated
Tab Thickness: 0.130" (3.30mm)
Stud/Tab Size: 1/2 Stud
Terminal Style: Single Stud Hole
Diameter - Barrel ID: 0.510" (12.95mm)
Diameter - Barrel OD: 0.640" (16.26mm)
Diameter - Ring ID: 0.530" (13.46mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-11639,LCA3/0-12-X-ND
Base Product Number: LCA3

Buy Now Datasheet
PNDT Compression Lugs - LCA3/0-12-X - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Compression Lugs
LCA3/0-12-X
PNDT Compression Lugs LCA3/0-12-X
Pan-Lug LCA3/0-12-X Comp. Lug, 3/0, Tin

Pan-Lug LCA3/0-12-X Comp. Lug, 3/0, Tin

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-11639-ND 1009260-LCA3/0-12-X LCA3/0-12-X
Product Name Lugs Connectors, Interconnects - Terminals - Rectangular Connectors PNDT Compression Lugs
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1855-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details