CONN TERM RECT TONG 3/0 AWG #1/2 Product overview: LCA3/0-12H-X from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 395-LCA3/0-12H-X can be used for catalog matching and distributor lookup.
Terminal Connector Rectangular Rectangular Tongue 3/0 AWG 1/2 Stud
Manufacturer: Panduit Corp
Win Source Part Number: 771141-LCA3/0-12H-X
Series: Pan-Lug
Packaging: Bulk
Color: Orange
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Wire Gauge: 3/0 AWG
Contact Material: Copper
Mounting: Free Hanging (In-Line), 45° Angle
Terminal Type: Rectangular Tongue
Width - Outer Edges: 0.960" (24.38mm)
Insulation: Non-Insulated
Tab Thickness: 0.130" (3.30mm)
Stud/Tab Size: 1/2 Stud
Family Name: LCA3/0
Terminal Style: Single Stud Hole
Diameter - Barrel ID: 0.510" (12.95mm)
Diameter - Barrel OD: 0.640" (16.26mm)
Diameter - Ring ID: 0.530" (13.46mm)
Categories: Connectors, Interconnects
Introduction Date: July 29, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
#3/0 AWG Wire, 45 Angle Tongue, 1/2" Bolt Hole RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 395-LCA3/0-12H-X | 298-21803-ND | 771141-LCA3/0-12H-X | 66H0810 |
| Product Name | Electronic Connector | Lugs | Rectangular Connectors - LCA3/0-12H-X | #3/0 Awg Wire, 45 Angle Tongue, 1/2" Bolt Hole Rohs Compliant Panduit |
| Termination | Crimp, Barrel | Crimp, Barrel |