Terminal Connector Rectangular Lug, Grounding 1 AWG 1/4 Stud
Win Source Part Number: 1155459-LCA1-14-E
Category: Connectors, Interconnects>Termin
Series: Pan-Lug®
Color: Green
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Package: Bulk
Wire Gauge: 1 AWG
Contact Material: Copper
Standard Package: 20
Terminal Type: Lug, Grounding
Width - Outer Edges: 0.700" (17.78mm)
Length - Overall: 1.791" (45.50mm)
Insulation: Non-Insulated
Tab Thickness: 0.110" (2.79mm)
Stud/Tab Size: 1/4 Stud
Terminal Style: Single Stud Hole
Diameter - Barrel ID: 0.360" (9.14mm)
Diameter - Barrel OD: 0.470" (11.94mm)
Diameter - Ring ID: 0.270" (6.86mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): LCA1-14-E.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: LCA114E,298-1385
Base Product Number: LCA1
CONN TERM RECT LUG 1 AWG #1/4 Product overview: LCA1-14-E from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 395-LCA1-14-E can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-1385-ND | 1155459-LCA1-14-E | 395-LCA1-14-E |
| Product Name | Lugs | Connectors, Interconnects - Terminals - Rectangular Connectors | Electronic Connector |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |