Win Source Part Number: 1159720-LCA500-58-6
Category: Connectors, Interconnects>Termin
Series: Pan-Lug®
Color: Brown
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Package: Bulk
Wire Gauge: 500MCM (kcmil)
Contact Material: Copper
Standard Package: 1
Terminal Type: Rectangular Tongue
Width - Outer Edges: 1.540" (39.12mm)
Length - Overall: 3.750" (95.25mm)
Insulation: Non-Insulated
Tab Thickness: 0.220" (5.59mm)
Stud/Tab Size: 5/8 Stud
Terminal Style: Single Stud Hole
Diameter - Barrel ID: 0.840" (21.34mm)
Diameter - Barrel OD: 1.060" (26.92mm)
Diameter - Ring ID: 0.660" (16.76mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): LCA500-58-6.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498390065,298-1467
Base Product Number: LCA500
Terminal Connector Rectangular Rectangular Tongue 500MCM (kcmil) 5/8 Stud
Copper Compression Lug, 1 Hole, 500 kcmi RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1159720-LCA500-58-6 | 298-14670-ND | 17T5949 |
| Product Name | Connectors, Interconnects - Terminals - Rectangular Connectors | Lugs | Copper Compression Lug, 1 Hole, 500 Kcmi Rohs Compliant Panduit |
| Connector Type | Rectangular Connectors, Heavy Duty |