Panduit Corp. Lugs LCAF1-14-X

Description
Terminal Connector Rectangular Rectangular Tongue 1 AWG 1/4 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Rectangular Tongue 1 AWG 1/4 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 298-11660-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 1 AWG 1/4 Stud

Terminal Connector Rectangular Rectangular Tongue 1 AWG 1/4 Stud

Buy Now Datasheet
Connectors, Interconnects - Terminals - Rectangular Connectors - 1025209-LCAF1-14-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
1025209-LCAF1-14-X
Connectors, Interconnects - Terminals - Rectangular Connectors 1025209-LCAF1-14-X
Win Source Part Number: 1025209-LCAF1-14-X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Pink Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 1 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 0.800" (20.32mm) Length - Overall: 1.950" (49.53mm) Insulation: Non-Insulated Tab Thickness: 0.120" (3.05mm) Stud/Tab Size: 1/4 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.390" (9.91mm) Diameter - Barrel OD: 0.590" (14.99mm) Diameter - Ring ID: 0.270" (6.86mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): LCAF1-12-X; LCAF1-38-X; LCAF1-14H-X; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-11660,LCAF1-14-X -ND,07498355749 Base Product Number: LCAF

Win Source Part Number: 1025209-LCAF1-14-X
Category: Connectors, Interconnects>Terminals - Rectangular Connectors
Series: Pan-Lug®
Color: Pink
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Package: Bulk
Wire Gauge: 1 AWG
Contact Material: Copper
Standard Package: 1
Terminal Type: Rectangular Tongue
Width - Outer Edges: 0.800" (20.32mm)
Length - Overall: 1.950" (49.53mm)
Insulation: Non-Insulated
Tab Thickness: 0.120" (3.05mm)
Stud/Tab Size: 1/4 Stud
Terminal Style: Single Stud Hole
Diameter - Barrel ID: 0.390" (9.91mm)
Diameter - Barrel OD: 0.590" (14.99mm)
Diameter - Ring ID: 0.270" (6.86mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): LCAF1-12-X; LCAF1-38-X; LCAF1-14H-X;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-11660,LCAF1-14-X-ND,07498355749
Base Product Number: LCAF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-11660-ND 1025209-LCAF1-14-X
Product Name Lugs Connectors, Interconnects - Terminals - Rectangular Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data