Panduit Corp. Lugs LCA10-56-L

Description
Terminal Connector Rectangular Rectangular Tongue 10 AWG 5/16 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Rectangular Tongue 10 AWG 5/16 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 298-11626-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 10 AWG 5/16 Stud

Terminal Connector Rectangular Rectangular Tongue 10 AWG 5/16 Stud

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
395-LCA10-56-L
Electronic Connector 395-LCA10-56-L
CONN TERM RECT TONG 10 AWG #5/16 Product overview: LCA10-56-L from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 395-LCA10-56-L can be used for catalog matching and distributor lookup.

CONN TERM RECT TONG 10 AWG #5/16 Product overview: LCA10-56-L from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 395-LCA10-56-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - LCA10-56-L - 115622-LCA10-56-L - Win Source Electronics
Laguna Hills, CA, United States
Terminals - LCA10-56-L
115622-LCA10-56-L
Terminals - LCA10-56-L 115622-LCA10-56-L
Manufacturer: Panduit Corp Win Source Part Number: 115622-LCA10-56-L Packaging: Bulk Termination: Crimp, Barrel Contact Finish: Electro-Tin Wire Gauge: 10 AWG Mounting: Free Hanging (In-Line) Terminal Type: Rectangular Tongue Width - Outer Edges: 0.540" (13.72mm) Length - Overall: 1.280" (32.51mm) Insulation: Non-Insulated Tab Thickness: 0.040" (1.02mm) Stud/Tab Size: 5/16 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.130" (3.30mm) Diameter - Barrel OD: 0.220" (5.59mm) Diameter - Ring ID: 0.340" (8.64mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Panduit Corp
Win Source Part Number: 115622-LCA10-56-L
Packaging: Bulk
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Wire Gauge: 10 AWG
Mounting: Free Hanging (In-Line)
Terminal Type: Rectangular Tongue
Width - Outer Edges: 0.540" (13.72mm)
Length - Overall: 1.280" (32.51mm)
Insulation: Non-Insulated
Tab Thickness: 0.040" (1.02mm)
Stud/Tab Size: 5/16 Stud
Terminal Style: Single Stud Hole
Diameter - Barrel ID: 0.130" (3.30mm)
Diameter - Barrel OD: 0.220" (5.59mm)
Diameter - Ring ID: 0.340" (8.64mm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-11626-ND 395-LCA10-56-L 115622-LCA10-56-L
Product Name Lugs Electronic Connector Terminals - LCA10-56-L
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data