Panduit Corp. Terminals - LCA300-56-X LCA300-56-X

Description
Manufacturer: Panduit Corp Win Source Part Number: 144675-LCA300-56-X Packaging: Bulk Color: White Termination: Crimp, Barrel Contact Finish: Electro-Tin Wire Gauge: 300 MCM (kcmil) Mounting: Free Hanging (In-Line) Terminal Type: Rectangular Tongue Width - Outer Edges: 1.190" (30.23mm) Length - Overall: 2.930" (74.42mm) Insulation: Non-Insulated Tab Thickness: 0.160" (4.06mm) Stud/Tab Size: 5/16 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.650" (16.51mm) Diameter - Barrel OD: 0.810" (20.57mm) Diameter - Ring ID: 0.340" (8.64mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 144675-LCA300-56-X Packaging: Bulk Color: White Termination: Crimp, Barrel Contact Finish: Electro-Tin Wire Gauge: 300 MCM (kcmil) Mounting: Free Hanging (In-Line) Terminal Type: Rectangular Tongue Width - Outer Edges: 1.190" (30.23mm) Length - Overall: 2.930" (74.42mm) Insulation: Non-Insulated Tab Thickness: 0.160" (4.06mm) Stud/Tab Size: 5/16 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.650" (16.51mm) Diameter - Barrel OD: 0.810" (20.57mm) Diameter - Ring ID: 0.340" (8.64mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - LCA300-56-X - 144675-LCA300-56-X - Win Source Electronics
Laguna Hills, CA, United States
Terminals - LCA300-56-X
144675-LCA300-56-X
Terminals - LCA300-56-X 144675-LCA300-56-X
Manufacturer: Panduit Corp Win Source Part Number: 144675-LCA300-56-X Packaging: Bulk Color: White Termination: Crimp, Barrel Contact Finish: Electro-Tin Wire Gauge: 300 MCM (kcmil) Mounting: Free Hanging (In-Line) Terminal Type: Rectangular Tongue Width - Outer Edges: 1.190" (30.23mm) Length - Overall: 2.930" (74.42mm) Insulation: Non-Insulated Tab Thickness: 0.160" (4.06mm) Stud/Tab Size: 5/16 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.650" (16.51mm) Diameter - Barrel OD: 0.810" (20.57mm) Diameter - Ring ID: 0.340" (8.64mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Panduit Corp
Win Source Part Number: 144675-LCA300-56-X
Packaging: Bulk
Color: White
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Wire Gauge: 300 MCM (kcmil)
Mounting: Free Hanging (In-Line)
Terminal Type: Rectangular Tongue
Width - Outer Edges: 1.190" (30.23mm)
Length - Overall: 2.930" (74.42mm)
Insulation: Non-Insulated
Tab Thickness: 0.160" (4.06mm)
Stud/Tab Size: 5/16 Stud
Terminal Style: Single Stud Hole
Diameter - Barrel ID: 0.650" (16.51mm)
Diameter - Barrel OD: 0.810" (20.57mm)
Diameter - Ring ID: 0.340" (8.64mm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Lugs - 298-21812-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 300MCM (kcmil) 5/16 Stud

Terminal Connector Rectangular Rectangular Tongue 300MCM (kcmil) 5/16 Stud

Buy Now Datasheet
300 Kcmil Cable, 5/16
Chicago, IL, United States
300 Kcmil Cable, 5/16" Bolt Hole Rohs Compliant Panduit
66H0825
300 Kcmil Cable, 5/16" Bolt Hole Rohs Compliant Panduit 66H0825
300 kcmil Cable, 5/16" Bolt Hole RoHS Compliant: Yes

300 kcmil Cable, 5/16" Bolt Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 144675-LCA300-56-X 298-21812-ND 66H0825
Product Name Terminals - LCA300-56-X Lugs 300 Kcmil Cable, 5/16" Bolt Hole Rohs Compliant Panduit
Termination Crimp, Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details