Panduit Corp. Lugs LCA4-00-L

Description
Terminal Connector Rectangular Rectangular Tongue 2-4 AWG
Request a Quote Datasheet
Description
Terminal Connector Rectangular Rectangular Tongue 2-4 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 298-19846-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 2-4 AWG

Terminal Connector Rectangular Rectangular Tongue 2-4 AWG

Buy Now Datasheet
Lca #4 Copper Lugs, Barrel I.d 0.28
Chicago, IL, United States
Lca #4 Copper Lugs, Barrel I.d 0.28", O.d 0.38", Length 1.00", Tongue Width 0.55", Material-High Conductivity Seamless Copper Tubing, Voltage Rating Max 35Kv, Ul Listed, Voltage Rating 600V - Csa C...
97B0512
Lca #4 Copper Lugs, Barrel I.d 0.28", O.d 0.38", Length 1.00", Tongue Width 0.55", Material-High Conductivity Seamless Copper Tubing, Voltage Rating Max 35Kv, Ul Listed, Voltage Rating 600V - Csa C... 97B0512
LCA #4 Copper Lugs, Barrel I.D 0.28", O.D 0.38", length 1.00", tongue width 0.55", Material-high conductivity seamless copper tubing, Voltage rating max 35KV, UL listed, Voltage rating 600V - CSA certified RoHS Compliant: Yes

LCA #4 Copper Lugs, Barrel I.D 0.28", O.D 0.38", length 1.00", tongue width 0.55", Material-high conductivity seamless copper tubing, Voltage rating max 35KV, UL listed, Voltage rating 600V - CSA certified RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-19846-ND 97B0512
Product Name Lugs Lca #4 Copper Lugs, Barrel I.d 0.28", O.d 0.38", Length 1.00", Tongue Width 0.55", Material-High Conductivity Seamless Copper Tubing, Voltage Rating Max 35Kv, Ul Listed, Voltage Rating 600V - Csa C...
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male Panel Receptacle, 4 Hole Panel Mount - SALE-9234 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details