Panduit Corp. Lugs LCA500-12-6

Description
Terminal Connector Rectangular Rectangular Tongue 500MCM (kcmil) 1/2 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Rectangular Tongue 500MCM (kcmil) 1/2 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 298-11648-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 500MCM (kcmil) 1/2 Stud

Terminal Connector Rectangular Rectangular Tongue 500MCM (kcmil) 1/2 Stud

Buy Now Datasheet
Connectors, Interconnects - Terminals - Rectangular Connectors - 989897-LCA500-12-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
989897-LCA500-12-6
Connectors, Interconnects - Terminals - Rectangular Connectors 989897-LCA500-12-6
Win Source Part Number: 989897-LCA500-12-6 Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Brown Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 500MCM (kcmil) Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 1.540" (39.12mm) Length - Overall: 3.540" (89.92mm) Insulation: Non-Insulated Tab Thickness: 0.220" (5.59mm) Stud/Tab Size: 1/2 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.840" (21.34mm) Diameter - Barrel OD: 1.060" (26.92mm) Diameter - Ring ID: 0.530" (13.46mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390064,LCA500-1 2-6-ND,298-11648 Base Product Number: LCA500

Win Source Part Number: 989897-LCA500-12-6
Category: Connectors, Interconnects>Terminals - Rectangular Connectors
Series: Pan-Lug®
Color: Brown
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Package: Bulk
Wire Gauge: 500MCM (kcmil)
Contact Material: Copper
Standard Package: 1
Terminal Type: Rectangular Tongue
Width - Outer Edges: 1.540" (39.12mm)
Length - Overall: 3.540" (89.92mm)
Insulation: Non-Insulated
Tab Thickness: 0.220" (5.59mm)
Stud/Tab Size: 1/2 Stud
Terminal Style: Single Stud Hole
Diameter - Barrel ID: 0.840" (21.34mm)
Diameter - Barrel OD: 1.060" (26.92mm)
Diameter - Ring ID: 0.530" (13.46mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498390064,LCA500-12-6-ND,298-11648
Base Product Number: LCA500

Buy Now Datasheet
PNDT Compression Lugs - LCA500-12-6 - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Compression Lugs
LCA500-12-6
PNDT Compression Lugs LCA500-12-6
Pan-Lug LCA500-12-6 Comp. Lug, 500, Tin

Pan-Lug LCA500-12-6 Comp. Lug, 500, Tin

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-11648-ND 989897-LCA500-12-6 LCA500-12-6
Product Name Lugs Connectors, Interconnects - Terminals - Rectangular Connectors PNDT Compression Lugs
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details