TE Connectivity Contacts 141603-3

Description
MOD-4 REC.CONTACT
Request a Quote Datasheet
Description
MOD-4 REC.CONTACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 141603-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
141603-3
Contacts 141603-3
MOD-4 REC.CONTACT

MOD-4 REC.CONTACT

Buy Now
Swedesboro, NJ, United States
Contacts
141603-3
Contacts 141603-3
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - 141603-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
141603-3-ND
Rectangular Connector Contacts 141603-3-ND
Socket Contact Gold 20-26 AWG Crimp

Socket Contact Gold 20-26 AWG Crimp

Buy Now Datasheet
Contact, Socket, 26Awg, Crimp; Product Range Amp - Te Connectivity - 17AH9818 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26Awg, Crimp; Product Range Amp - Te Connectivity
17AH9818
Contact, Socket, 26Awg, Crimp; Product Range Amp - Te Connectivity 17AH9818
CONTACT, SOCKET, 26AWG, CRIMP; Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP AMPMODU IV/V Series Housing RoHS Compliant: Yes

CONTACT, SOCKET, 26AWG, CRIMP; Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP AMPMODU IV/V Series Housing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 141603-3 141603-3-ND 17AH9818
Product Name Contacts Rectangular Connector Contacts Contact, Socket, 26Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products