Bulgin Components Headers, Male Pins 14191

Description
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 708-1028-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
708-1028-ND
Headers, Male Pins 708-1028-ND
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

Buy Now Datasheet
PCB Connector Accessories - 8418755 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
8418755
PCB Connector Accessories 8418755
Adapt Lead,PCB header str;1.5-480Mbs

Adapt Lead,PCB header str;1.5-480Mbs

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Board Mount Connectors Electrical Connectors
Product Number 708-1028-ND 8418755
Product Name Headers, Male Pins PCB Connector Accessories
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26822-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade ® - 51915-065LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers