TE Connectivity Automotive Electronic Connector 1418762-1

Description
Contact PIN Crimp ST Cable Mount 15-17AWG T/R Automotive Product overview: 1418762-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1418762-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact PIN Crimp ST Cable Mount 15-17AWG T/R Automotive Product overview: 1418762-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1418762-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
332-1418762-1
Automotive Electronic Connector 332-1418762-1
Contact PIN Crimp ST Cable Mount 15-17AWG T/R Automotive Product overview: 1418762-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1418762-1 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 15-17AWG T/R Automotive Product overview: 1418762-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1418762-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333704-1418762-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333704-1418762-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333704-1418762-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333704-1418762-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 15-17 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 7,000 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -1418762-1-CSI,-1418 762-1-LSI Base Product Number: 1418762 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333704-1418762-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 15-17 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 7,000
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -1418762-1-CSI,-1418762-1-LSI
Base Product Number: 1418762
RoHS Status: RoHS Compliant

Buy Now Datasheet
Rectangular Connector Contacts - 17-1418762-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1418762-1CT-ND
Rectangular Connector Contacts 17-1418762-1CT-ND
CONN TAB 15-17AWG CRIMP TIN

CONN TAB 15-17AWG CRIMP TIN

Buy Now Datasheet
Rectangular Connector Contacts - 17-1418762-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1418762-1TR-ND
Rectangular Connector Contacts 17-1418762-1TR-ND
Tab Contact Tin 15-17 AWG Crimp

Tab Contact Tin 15-17 AWG Crimp

Buy Now Datasheet
Contact, Pin, 18-16Awg, Crimp Rohs Compliant Te Connectivity - 69AH9787 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-16Awg, Crimp Rohs Compliant Te Connectivity
69AH9787
Contact, Pin, 18-16Awg, Crimp Rohs Compliant Te Connectivity 69AH9787
CONTACT, PIN, 18-16AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, PIN, 18-16AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-1418762-1 1333704-1418762-1 17-1418762-1CT-ND 69AH9787
Product Name Automotive Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts Contact, Pin, 18-16Awg, Crimp Rohs Compliant Te Connectivity
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details