The Sensor Conn, Plug, 5Pos, M12, Panel is a flush-type connector designed for power applications. It features a 5-position configuration with solder pins for rear mounting and is compliant with the M12 connector standard IEC 61076-2-111. The connector has a rated current of 16 A and a rated voltage of 63 V, with a rated surge voltage of 1.5 kV. It operates within an ambient temperature range of -25 °C to 85 °C and has an IP67 degree of protection, making it suitable for harsh environments. The connector is constructed with materials that include a CuZn contact and a PA contact carrier, ensuring durability and reliability. It has a flammability rating of V0 according to UL 94. The connector is designed for easy PCB assembly and features a mechanical tightening limitation for a stable gasket. It is available in packing units of 20 pieces, with a minimum order quantity of 20. The product is RoHS compliant and has environmental certifications, including cULus recognition and EAC approval.
Position Circular Connector
SENSOR CONN, PLUG, 5POS, M12, PANEL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1415337-ND | 14AJ3078 |
| Product Name | Circular Connector Assemblies | Sensor Conn, Plug, 5Pos, M12, Panel Rohs Compliant Phoenix Contact |
| Connector Type | Circular / Cylindrical Connectors |