PHOENIX CONTACT USA Connectors, Interconnects - Circular Connectors 1414739

Description
Win Source Part Number: 1315536-1414739 Category: Connectors, Interconnects>Circul ar Connectors Series: QPD Number of Positions: 5 (4 + PE) Color: Black Features: Backshell Connector Type: Distributor Termination: IDC Fastening Type: Threaded Package: Bulk Contact Material: Copper Ingress Protection: IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Contact Finish - Mating: Silver Cable Opening: 0.236" ~ 0.394" (6.00mm ~ 10.00mm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 100°C Shell Material: Polyamide (PA), Nylon Insert Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 17.5A Backshell Material, Plating: Polyamide (PA), Nylon HTSUS: 8536.69.4020 Mfr: Phoenix Contact Primary Material: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1315536-1414739 Category: Connectors, Interconnects>Circul ar Connectors Series: QPD Number of Positions: 5 (4 + PE) Color: Black Features: Backshell Connector Type: Distributor Termination: IDC Fastening Type: Threaded Package: Bulk Contact Material: Copper Ingress Protection: IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Contact Finish - Mating: Silver Cable Opening: 0.236" ~ 0.394" (6.00mm ~ 10.00mm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 100°C Shell Material: Polyamide (PA), Nylon Insert Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 17.5A Backshell Material, Plating: Polyamide (PA), Nylon HTSUS: 8536.69.4020 Mfr: Phoenix Contact Primary Material: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1315536-1414739 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1315536-1414739
Connectors, Interconnects - Circular Connectors 1315536-1414739
Win Source Part Number: 1315536-1414739 Category: Connectors, Interconnects>Circul ar Connectors Series: QPD Number of Positions: 5 (4 + PE) Color: Black Features: Backshell Connector Type: Distributor Termination: IDC Fastening Type: Threaded Package: Bulk Contact Material: Copper Ingress Protection: IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Contact Finish - Mating: Silver Cable Opening: 0.236" ~ 0.394" (6.00mm ~ 10.00mm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 100°C Shell Material: Polyamide (PA), Nylon Insert Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 17.5A Backshell Material, Plating: Polyamide (PA), Nylon HTSUS: 8536.69.4020 Mfr: Phoenix Contact Primary Material: Plastic

Win Source Part Number: 1315536-1414739
Category: Connectors, Interconnects>Circular Connectors
Series: QPD
Number of Positions: 5 (4 + PE)
Color: Black
Features: Backshell
Connector Type: Distributor
Termination: IDC
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper
Ingress Protection: IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Contact Finish - Mating: Silver
Cable Opening: 0.236" ~ 0.394" (6.00mm ~ 10.00mm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 100°C
Shell Material: Polyamide (PA), Nylon
Insert Material: Polyamide (PA), Nylon
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 17.5A
Backshell Material, Plating: Polyamide (PA), Nylon
HTSUS: 8536.69.4020
Mfr: Phoenix Contact
Primary Material: Plastic

Buy Now Datasheet
Circular Connector Assemblies - 1414739-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1414739-ND
Circular Connector Assemblies 1414739-ND
5 (4 + PE) Position Circular Connector Distributor IDC

5 (4 + PE) Position Circular Connector Distributor IDC

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-1414739
Electronic Connector 436-1414739
Conn Circular SKT 5 POS Crimp ST Panel Mount 5 Terminal 1 Port Product overview: 1414739 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1414739 can be used for catalog matching and distributor lookup.

Conn Circular SKT 5 POS Crimp ST Panel Mount 5 Terminal 1 Port Product overview: 1414739 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1414739 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1315536-1414739 1414739-ND 436-1414739
Product Name Connectors, Interconnects - Circular Connectors Circular Connector Assemblies Electronic Connector
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details