"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
MALE DISCONNECT, 6.35MM, UNINSULATED; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106967-ND | 17R3163 | 141878-2 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Male Disconnect, 6.35Mm, Uninsulated; Product Range Amp - Te Connectivity | Terminals |
| Gender | Male / Plug | Male / Plug |