TE Connectivity Connectors, Interconnects - Terminals - Housings, Boots 141628-2

Description
Win Source Part Number: 1363574-141628-2 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Box Product Status: Active Base Product Number: 141628 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Housing Color: Natural Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.110" (2.79mm) Quick Connects Terminal Size: 0.110" (2.79mm) Material: Polyamide (PA66), Nylon 6/6
Request a Quote Datasheet
Description
Win Source Part Number: 1363574-141628-2 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Box Product Status: Active Base Product Number: 141628 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Housing Color: Natural Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.110" (2.79mm) Quick Connects Terminal Size: 0.110" (2.79mm) Material: Polyamide (PA66), Nylon 6/6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Housings, Boots - 1363574-141628-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1363574-141628-2
Connectors, Interconnects - Terminals - Housings, Boots 1363574-141628-2
Win Source Part Number: 1363574-141628-2 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Box Product Status: Active Base Product Number: 141628 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Housing Color: Natural Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.110" (2.79mm) Quick Connects Terminal Size: 0.110" (2.79mm) Material: Polyamide (PA66), Nylon 6/6

Win Source Part Number: 1363574-141628-2
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Box
Product Status: Active
Base Product Number: 141628
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Housing
Color: Natural
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.110" (2.79mm) Quick Connects
Terminal Size: 0.110" (2.79mm)
Material: Polyamide (PA66), Nylon 6/6

Buy Now Datasheet
Housings, Boots - A112145-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A112145-ND
Housings, Boots A112145-ND
"1 Position Housing Connector Female, Receptacle Natural 0.110"" (2.79mm)"

"1 Position Housing Connector Female, Receptacle Natural 0.110"" (2.79mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-141628-2
Electronic Connector 340-141628-2
Conn Housing RCP 1 POS Crimp ST Cable Mount Natural Box Product overview: 141628-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-141628-2 can be used for catalog matching and distributor lookup.

Conn Housing RCP 1 POS Crimp ST Cable Mount Natural Box Product overview: 141628-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-141628-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363574-141628-2 A112145-ND 340-141628-2
Product Name Connectors, Interconnects - Terminals - Housings, Boots Housings, Boots Electronic Connector
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data