Contact SKT Crimp ST Cable Mount 22-23AWG T/R Automotive Product overview: 1418844-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1418844-3 can be used for catalog matching and distributor lookup.
Socket Contact Silver 22-23 AWG Crimp
Socket Contact Silver 22-23 AWG Crimp
CONTACT, SOCKET, CRIMP, 24-22 AWG; Product Range:MCON Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:24AWG; For Use With:AMP MCON Series Housing Connectors RoHS Compliant: Yes
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 24-22; Product Range:MCON Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:24AWG; For Use With:AMP MCON Series Housing Connectors RoHS Compliant: Yes
AUTOMOTIVE CONTACT, SOCKET, CRIMP ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-1418844-3 | 17-1418844-3TR-ND | 65T3291 | 78AH6982 | 81AH9559 |
| Product Name | Automotive Electronic Connector | Rectangular Connector Contacts | Contact, Socket, Crimp, 24-22 Awg; Product Range Amp - Te Connectivity | Automotive Contact, Socket, Crimp, 24-22; Product Range Amp - Te Connectivity | Automotive Contact, Socket, Crimp Rohs Compliant Te Connectivity |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty | Automotive Connector | Automotive Connector |