Female Signal Crimp Connector, Gold Plated Bronze, 2A, 20-26AWG Product overview: 141708-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-141708-1 can be used for catalog matching and distributor lookup.
Socket Contact Gold 20-26 AWG Crimp
CONTACT, SOCKET, 26AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Series Header and Housings RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-141708-1 | A106376-ND | 30C9766 |
| Product Name | 2A Electronic Connector | Rectangular Connector Contacts | Contact, Socket, 26Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Female / Jack |