TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1418884-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333712-1418884-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 16 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,500 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -1418884-1-CSI,A1267 04TR,1418884-1-ND,-1 418884-1-LSI,A126704 CT,-1418884-1-SI Base Product Number: 1418884 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333712-1418884-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 16 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,500 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -1418884-1-CSI,A1267 04TR,1418884-1-ND,-1 418884-1-LSI,A126704 CT,-1418884-1-SI Base Product Number: 1418884 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333712-1418884-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333712-1418884-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333712-1418884-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333712-1418884-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 16 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,500 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -1418884-1-CSI,A1267 04TR,1418884-1-ND,-1 418884-1-LSI,A126704 CT,-1418884-1-SI Base Product Number: 1418884 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333712-1418884-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 16 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,500
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -1418884-1-CSI,A126704TR,1418884-1-ND,-1418884-1-LSI,A126704CT,-1418884-1-SI
Base Product Number: 1418884
RoHS Status: RoHS Compliant

Buy Now Datasheet
Rectangular Connector Contacts - A126704TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126704TR-ND
Rectangular Connector Contacts A126704TR-ND
Socket Contact Tin 16 AWG Crimp

Socket Contact Tin 16 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A126704CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126704CT-ND
Rectangular Connector Contacts A126704CT-ND
Socket Contact Tin 16 AWG Crimp

Socket Contact Tin 16 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
20A Electronic Connector
332-1418884-1
20A Electronic Connector 332-1418884-1
MCP 1.5K Signal Contact, Female, Crimp, Tin Plated Copper, 20A Product overview: 1418884-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1418884-1 can be used for catalog matching and distributor lookup.

MCP 1.5K Signal Contact, Female, Crimp, Tin Plated Copper, 20A Product overview: 1418884-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1418884-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Power Contact, Mcp Series, Tin Plated Contacts, Copper Nickel Silicon, Socket, Crimp Rohs Compliant Amp - Te Connectivity - 17R3164 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Mcp Series, Tin Plated Contacts, Copper Nickel Silicon, Socket, Crimp Rohs Compliant Amp - Te Connectivity
17R3164
Rectangular Power Contact, Mcp Series, Tin Plated Contacts, Copper Nickel Silicon, Socket, Crimp Rohs Compliant Amp - Te Connectivity 17R3164
RECTANGULAR POWER CONTACT, MCP SERIES, TIN PLATED CONTACTS, COPPER NICKEL SILICON, SOCKET, CRIMP ROHS COMPLIANT: YES

RECTANGULAR POWER CONTACT, MCP SERIES, TIN PLATED CONTACTS, COPPER NICKEL SILICON, SOCKET, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333712-1418884-1 A126704TR-ND 332-1418884-1 17R3164
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts 20A Electronic Connector Rectangular Power Contact, Mcp Series, Tin Plated Contacts, Copper Nickel Silicon, Socket, Crimp Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products