HARTING Inc. of North America Headers, Plugs and Sockets 14120315001000

Description
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 14120315001000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
14120315001000-ND
Headers, Plugs and Sockets 14120315001000-ND
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"

"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"

Buy Now Datasheet
Header, 3Way, 1Row, 3.81Mm, Har-Flexicon; Connector Systems Harting - 53X2738 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3Way, 1Row, 3.81Mm, Har-Flexicon; Connector Systems Harting
53X2738
Header, 3Way, 1Row, 3.81Mm, Har-Flexicon; Connector Systems Harting 53X2738
HEADER, 3WAY, 1ROW, 3.81MM, HAR-FLEXICON; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.81mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:har-Flexicon Series RoHS Compliant: Yes

HEADER, 3WAY, 1ROW, 3.81MM, HAR-FLEXICON; Connector Systems:Board-to-Board; Pitch Spacing:3.81mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:har-Flexicon Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 14120315001000-ND 53X2738
Product Name Headers, Plugs and Sockets Header, 3Way, 1Row, 3.81Mm, Har-Flexicon; Connector Systems Harting
Connector Type Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-102154-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1233-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A98118-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details