HARTING Inc. of North America Headers, Plugs and Sockets 14121216002000

Description
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 14121216002000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
14121216002000-ND
Headers, Plugs and Sockets 14121216002000-ND
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"

"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Header, 12Way, 1Row, 5Mm, Har-Flexicon; Connector Systems Harting - 53X2785 - Newark, An Avnet Company
Chicago, IL, United States
Header, 12Way, 1Row, 5Mm, Har-Flexicon; Connector Systems Harting
53X2785
Header, 12Way, 1Row, 5Mm, Har-Flexicon; Connector Systems Harting 53X2785
HEADER, 12WAY, 1ROW, 5MM, HAR-FLEXICON; Connector Systems:Board-to-Boa rd; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:har-Flexicon Series RoHS Compliant: Yes

HEADER, 12WAY, 1ROW, 5MM, HAR-FLEXICON; Connector Systems:Board-to-Board; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:har-Flexicon Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 14121216002000-ND 53X2785
Product Name Headers, Plugs and Sockets Header, 12Way, 1Row, 5Mm, Har-Flexicon; Connector Systems Harting
Connector Type Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11312-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DisplayPort
Gender Female / Jack
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 1-102153-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers