PHOENIX CONTACT USA Heavy Duty Connector Housings, Hoods, Bases 1411340

Description
Hood Connector Side Entry D15 IP66 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Hood Connector Side Entry D15 IP66 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1411340-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1411340-ND
Heavy Duty Connector Housings, Hoods, Bases 1411340-ND
Hood Connector Side Entry D15 IP66 - Dust Tight, Water Resistant

Hood Connector Side Entry D15 IP66 - Dust Tight, Water Resistant

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Style: C Size: 0.47" Dia (12mm) Lock Location: Locking Clip (2) on Hood Top Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Housing Color: Natural

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Style: C
Size: 0.47" Dia (12mm)
Lock Location: Locking Clip (2) on Hood Top
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Housing Color: Natural

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1411340-ND
Product Name Heavy Duty Connector Housings, Hoods, Bases Connectors,Interconnects
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 102103-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
3 suppliers
Turret Connectors - 36-1511-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details