HARTING Inc. of North America Headers, Plugs and Sockets 14120615002000

Description
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 14120615002000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
14120615002000-ND
Headers, Plugs and Sockets 14120615002000-ND
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"

"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Header, 6Way, 1Row, 3.81Mm, Har-Flexicon; Connector Systems Harting - 53X2759 - Newark, An Avnet Company
Chicago, IL, United States
Header, 6Way, 1Row, 3.81Mm, Har-Flexicon; Connector Systems Harting
53X2759
Header, 6Way, 1Row, 3.81Mm, Har-Flexicon; Connector Systems Harting 53X2759
HEADER, 6WAY, 1ROW, 3.81MM, HAR-FLEXICON; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.81mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:har-Flexicon Series RoHS Compliant: Yes

HEADER, 6WAY, 1ROW, 3.81MM, HAR-FLEXICON; Connector Systems:Board-to-Board; Pitch Spacing:3.81mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:har-Flexicon Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 14120615002000-ND 53X2759
Product Name Headers, Plugs and Sockets Header, 6Way, 1Row, 3.81Mm, Har-Flexicon; Connector Systems Harting
Connector Type Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric Backplane Connectors - 100668-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers
PCB Connectors - NC2-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A98118-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details