HARTING Inc. of North America Headers, Plugs and Sockets 14121016001000

Description
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 14121016001000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
14121016001000-ND
Headers, Plugs and Sockets 14121016001000-ND
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"

"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"

Buy Now Datasheet
Header, 10Way, 1Row, 5Mm, Har-Flexicon; Connector Systems Harting - 53X2776 - Newark, An Avnet Company
Chicago, IL, United States
Header, 10Way, 1Row, 5Mm, Har-Flexicon; Connector Systems Harting
53X2776
Header, 10Way, 1Row, 5Mm, Har-Flexicon; Connector Systems Harting 53X2776
HEADER, 10WAY, 1ROW, 5MM, HAR-FLEXICON; Connector Systems:Board-to-Boa rd; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:har-Flexicon Series RoHS Compliant: Yes

HEADER, 10WAY, 1ROW, 5MM, HAR-FLEXICON; Connector Systems:Board-to-Board; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:har-Flexicon Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 14121016001000-ND 53X2776
Product Name Headers, Plugs and Sockets Header, 10Way, 1Row, 5Mm, Har-Flexicon; Connector Systems Harting
Connector Type Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7693-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Backplane Connector Housings - A127646-ND - DigiKey
Specs
Connector Type Housing for Male Pins
Mounting Through Hole
Number of Contacts 6 #
View Details
2 suppliers