SACC-CI-M12MST-4P SMD T
PIN INSERT, M12, 4POS, SMD; Product Range:-; No. of Contacts:4Contacts; Contact Gender:Pin; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; For Use With:Phoenix Contact M12 Circular Plug Housings; InsertRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-1411931-ND | 75Y6516 |
| Product Name | Circular Connector Assemblies | Pin Insert, M12, 4Pos, Smd; Product Range Phoenix Contact |
| Connector Type | Insert, Male Pins | |
| Mounting | Surface Mount | |
| Voltage Rating | 63 volts |