PHOENIX CONTACT USA Circular Connector Assemblies 1411962

Description
4 (Power) Position Circular Connector Insert, Male Pins Solder
Request a Quote Datasheet
Description
4 (Power) Position Circular Connector Insert, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1411962-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1411962-ND
Circular Connector Assemblies 1411962-ND
4 (Power) Position Circular Connector Insert, Male Pins Solder

4 (Power) Position Circular Connector Insert, Male Pins Solder

Buy Now Datasheet
Pin Insert, M12, 4Pos, Smd; Product Range Phoenix Contact - 75Y6518 - Newark, An Avnet Company
Chicago, IL, United States
Pin Insert, M12, 4Pos, Smd; Product Range Phoenix Contact
75Y6518
Pin Insert, M12, 4Pos, Smd; Product Range Phoenix Contact 75Y6518
PIN INSERT, M12, 4POS, SMD; Product Range:-; No. of Contacts:4Contacts; Contact Gender:Pin; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; For Use With:Phoenix Contact M12 Circular Plug Housings; InsertRoHS Compliant: Yes

PIN INSERT, M12, 4POS, SMD; Product Range:-; No. of Contacts:4Contacts; Contact Gender:Pin; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; For Use With:Phoenix Contact M12 Circular Plug Housings; InsertRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1411962-ND 75Y6518
Product Name Circular Connector Assemblies Pin Insert, M12, 4Pos, Smd; Product Range Phoenix Contact
Connector Type Insert, Male Pins
Mounting Surface Mount
Voltage Rating 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-139LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Sockets - 1224749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details