TERM BLOCK HDR 14POS 3.50MM
har-flexicon, 14pin male, horizontal pcb mount (THR/SMC), 11Amps, pitch 3.50mm
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-14121414002000-ND | 39AH7926 |
| Product Name | Headers, Plugs and Sockets | Har-Flexicon, 14Pin Male, Horizontal Pcb Mount (Thr/smc), 11Amps, Pitch 3.50Mm Harting |
| Connector Type | Header Connector |