HARTING Inc. of North America Headers, Plugs and Sockets 14120214001000

Description
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 14120214001000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
14120214001000-ND
Headers, Plugs and Sockets 14120214001000-ND
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"

"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"

Buy Now Datasheet
Header, 2Way, 1Row, 3.5Mm, Har-Flexicon; Connector Systems Harting - 53X2728 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Way, 1Row, 3.5Mm, Har-Flexicon; Connector Systems Harting
53X2728
Header, 2Way, 1Row, 3.5Mm, Har-Flexicon; Connector Systems Harting 53X2728
HEADER, 2WAY, 1ROW, 3.5MM, HAR-FLEXICON; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:har-Flexicon Series RoHS Compliant: Yes

HEADER, 2WAY, 1ROW, 3.5MM, HAR-FLEXICON; Connector Systems:Board-to-Board; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:har-Flexicon Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 14120214001000-ND 53X2728
Product Name Headers, Plugs and Sockets Header, 2Way, 1Row, 3.5Mm, Har-Flexicon; Connector Systems Harting
Connector Type Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28545-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Number of Contacts 9 #
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1007-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50018-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details