HARTING Inc. of North America Headers, Plugs and Sockets 14121014001000

Description
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1195-6078-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1195-6078-ND
Headers, Plugs and Sockets 1195-6078-ND
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"

"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"

Buy Now Datasheet
Header, 10Way, 1Row, 3.5Mm, Har-Flexicon; Connector Systems Harting - 53X2772 - Newark, An Avnet Company
Chicago, IL, United States
Header, 10Way, 1Row, 3.5Mm, Har-Flexicon; Connector Systems Harting
53X2772
Header, 10Way, 1Row, 3.5Mm, Har-Flexicon; Connector Systems Harting 53X2772
HEADER, 10WAY, 1ROW, 3.5MM, HAR-FLEXICON; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:har-Flexicon Series RoHS Compliant: Yes

HEADER, 10WAY, 1ROW, 3.5MM, HAR-FLEXICON; Connector Systems:Board-to-Board; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:har-Flexicon Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1195-6078-ND 53X2772
Product Name Headers, Plugs and Sockets Header, 10Way, 1Row, 3.5Mm, Har-Flexicon; Connector Systems Harting
Connector Type Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1376-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Ribbon Cable Connectors - 103310-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers