HARTING Inc. of North America Headers, Plugs and Sockets 14120417006000

Description
Position Terminal Block
Request a Quote Datasheet
Description
Position Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 14120417006000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
14120417006000-ND
Headers, Plugs and Sockets 14120417006000-ND
Position Terminal Block

Position Terminal Block

Buy Now Datasheet
Har-Flexicon, 4Pin Male, Horizontal Pcb Mount (Thr/smc), With Screw Flange, 15Amps, Pitch 5.08Mm Harting - 98Y6838 - Newark, An Avnet Company
Chicago, IL, United States
Har-Flexicon, 4Pin Male, Horizontal Pcb Mount (Thr/smc), With Screw Flange, 15Amps, Pitch 5.08Mm Harting
98Y6838
Har-Flexicon, 4Pin Male, Horizontal Pcb Mount (Thr/smc), With Screw Flange, 15Amps, Pitch 5.08Mm Harting 98Y6838
har-flexicon, 4pin male, horizontal pcb mount (THR/SMC), with screw flange, 15Amps, pitch 5.08mm

har-flexicon, 4pin male, horizontal pcb mount (THR/SMC), with screw flange, 15Amps, pitch 5.08mm

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 14120417006000-ND 98Y6838
Product Name Headers, Plugs and Sockets Har-Flexicon, 4Pin Male, Horizontal Pcb Mount (Thr/smc), With Screw Flange, 15Amps, Pitch 5.08Mm Harting
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Headers, Male Pins - A26635-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details