TERM BLOCK HDR 20POS 3.81MM
har-flexicon, 20pin male, horizontal pcb mount (THR/SMC), 11Amps, pitch 3.81mm
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-14122015002000-ND | 39AH7932 |
| Product Name | Headers, Plugs and Sockets | Har-Flexicon, 20Pin Male, Horizontal Pcb Mount (Thr/smc), 11Amps, Pitch 3.81Mm Harting |
| Connector Type | Header Connector |