KEMET Electronics Corporation Electric Actuators/Cylinders AE0505D08H09DF

Description
KEMET, AE, RESIN, 8.0UM, 800N
Request a Quote Datasheet
Description
KEMET, AE, RESIN, 8.0UM, 800N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuators/Cylinders - 399-19590-ND - DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
399-19590-ND
Electric Actuators/Cylinders 399-19590-ND
KEMET, AE, RESIN, 8.0UM, 800N

KEMET, AE, RESIN, 8.0UM, 800N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Actuators
Product Number 399-19590-ND
Product Name Electric Actuators/Cylinders
Stroke or X-Axis Travel 3.00E-4 inch (0.0076 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Short Stroke Actuator - AQUARIUS ST - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 48.11 lbs (21.82 kg)
View Details
Linear Actuators Series 32L ... TL Gearhead with integrated Lead Screw trapezoidal thread -  - FAULHABER MICROMO
Specs
Rated Force 23.15 lbs (10.5 kg)
Drive Type Lead Screw/ACME Screw
View Details
Micrometer Adapter, Piezo-electric, Open-loop, 140 µm - NPM140 - Newport MKS
Specs
Stroke or X-Axis Travel 0.0055 inch (0.1400 mm)
View Details
Ballscrew Linear Actuator - DL26L-170-SV-C - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details