KEMET Electronics Corporation Electric Actuators/Cylinders AE0203D08H09DF

Description
KEMET, AE, RESIN, 8.0UM, 200N
Request a Quote Datasheet
Description
KEMET, AE, RESIN, 8.0UM, 200N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuators/Cylinders - 399-19588-ND - DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
399-19588-ND
Electric Actuators/Cylinders 399-19588-ND
KEMET, AE, RESIN, 8.0UM, 200N

KEMET, AE, RESIN, 8.0UM, 200N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Actuators
Product Number 399-19588-ND
Product Name Electric Actuators/Cylinders
Stroke or X-Axis Travel 3.00E-4 inch (0.0076 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 8.32 lbs (3.77 kg)
Drive Type Lead Screw/ACME Screw
View Details
Ballscrew Linear Actuator - DL15-50-SV-PX - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
Spindle axis - ELGD-BS-KF-80-300-0H-10P - Festo Corporation
Specs
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 32.68 in/sec (49.8 m/min)
Rated Force 515 lbs (234 kg)
View Details