KEMET Electronics Corporation Electric Actuators/Cylinders AE0505D08DF

Description
SOLENOID PIEZO 9.1UM 150V
Request a Quote
Description
SOLENOID PIEZO 9.1UM 150V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AE0505D08DF is a resin-coated multilayer piezoelectric actuator with a 5 mm × 5 mm cross-section and a 10 mm overall length, designed for precise displacement and force generation in applications such as optical focusing, positioning, and vibration control. It generates a displacement of 9.1 µm at 150 VDC with a generated force of 850 N. The actuator has a resonant frequency of 138 kHz, a capacitance of 0.75 µF at 120 Hz, and an insulation resistance defined by Table 1. It operates within a temperature range of −25°C to +85°C and meets RoHS and REACH compliance standards. The device features a 26 AWG tin-plated copper lead wire with PTFE insulation, and is packaged in bulk. The actuator must be mounted under compression, avoiding tensile or shear forces, and requires a driving voltage not exceeding 150 VDC.

Datasheet Summary
Powered by GS/AI

The AE0505D08DF is a resin-coated multilayer piezoelectric actuator with a 5 mm × 5 mm cross-section and a 10 mm overall length, designed for precise displacement and force generation in applications such as optical focusing, positioning, and vibration control. It generates a displacement of 9.1 µm at 150 VDC with a generated force of 850 N. The actuator has a resonant frequency of 138 kHz, a capacitance of 0.75 µF at 120 Hz, and an insulation resistance defined by Table 1. It operates within a temperature range of −25°C to +85°C and meets RoHS and REACH compliance standards. The device features a 26 AWG tin-plated copper lead wire with PTFE insulation, and is packaged in bulk. The actuator must be mounted under compression, avoiding tensile or shear forces, and requires a driving voltage not exceeding 150 VDC.

Suppliers

Company
Product
Description
Supplier Links
Electric Actuators/Cylinders - 399-18881-ND - DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
399-18881-ND
Electric Actuators/Cylinders 399-18881-ND
SOLENOID PIEZO 9.1UM 150V

SOLENOID PIEZO 9.1UM 150V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Actuators
Product Number 399-18881-ND
Product Name Electric Actuators/Cylinders
Stroke or X-Axis Travel 4.00E-4 inch (0.0102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - MPAI-A3450CM32E-W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
View Details
20DAM-L Linear Actuator Stepper Motor - 20DAM10D2U-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Force 4.7 lbs (2.13 kg)
View Details
2 suppliers
L16-S Miniature Linear Actuator with Limit Switches 50mm 35:1 12 volts - L16-50-35-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
Linear Actuator - easyE-60 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 427 to 2248 lbs (194 to 1020 kg)
View Details