KEMET Electronics Corporation Electric Actuators/Cylinders AE0707D18H18DF

Description
KEMET, AE, RESIN, 18.0UM, 1700N
Request a Quote Datasheet
Description
KEMET, AE, RESIN, 18.0UM, 1700N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuators/Cylinders - 399-19600-ND - DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
399-19600-ND
Electric Actuators/Cylinders 399-19600-ND
KEMET, AE, RESIN, 18.0UM, 1700N

KEMET, AE, RESIN, 18.0UM, 1700N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Actuators
Product Number 399-19600-ND
Product Name Electric Actuators/Cylinders
Stroke or X-Axis Travel 7.00E-4 inch (0.0178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 49.46 lbs (22.43 kg)
Drive Type Lead Screw/ACME Screw
View Details
STEPPER LINEAR ACTUATOR - 86Series Size 34 (78mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Ballscrew Linear Actuator - DL33L-210-ST - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.91 to 11.81 inch (201 to 300 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details