KEMET Electronics Corporation Electric Actuators/Cylinders AE0707D44H40DF

Description
KEMET, AE, RESIN, 42.0UM, 1700N
Request a Quote Datasheet
Description
KEMET, AE, RESIN, 42.0UM, 1700N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuators/Cylinders - 399-19595-ND - DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
399-19595-ND
Electric Actuators/Cylinders 399-19595-ND
KEMET, AE, RESIN, 42.0UM, 1700N

KEMET, AE, RESIN, 42.0UM, 1700N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Actuators
Product Number 399-19595-ND
Product Name Electric Actuators/Cylinders
Stroke or X-Axis Travel 0.0017 inch (0.0432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

STEPPER LINEAR ACTUATOR - 57Series Size 23 (45mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 297 lbs (135 kg)
Drive Type Ball Screw
View Details
Electric Linear Actuators - 1971119 - RS Components, Ltd.
Specs
Actuation Type Electrical
Rated Force 200 lbs (90.74 kg)
Motor Type Stepper; Hybrid Stepper Motor
View Details